KSSG3-40J28 is a ground spur gear in the J series, module 3, with 40 teeth and a 28 mm finished bore. It has a pitch diameter of 120 mm, outside diameter of 132 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meets JIS grade N7 precision (JIS B1702-1:1998), and has a 20° pressure angle with standard full-depth teeth. Keyway dimensions are 8 mm width by 3.3 mm depth, fitted with an M6 set screw. Backlash is specified as 0.14-0.24 mm. Secondary operations on tooth areas are prohibited due to induction hardening. A set screw is included.
Module 3, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-40J28 | KSSG3-40J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |