Module 1 stainless steel spur gear with 120 teeth, plain bore, 60 mm hub diameter, 120 mm pitch diameter, 122 mm outside diameter, 10 mm face width, and 20 mm total length. Made from SUS303 stainless steel with JIS grade N8 precision per JIS B1702-1:1998, 20° pressure angle, and standard full-depth teeth. Includes a set screw and keyway sized to JIS B1301 Js9 tolerance. Backlash is 0.08-0.18 mm, and weight is 1.06 kg.
Module 1, 120 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-120 | KSUS1-120 |
| Product Name | Metal Spur Gears (metric) | Module 1, 120 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |