KSSG3-15J17 is a module 3, 17-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), featuring a 17 mm bore, 5 x 2.3 mm keyway, M4 set screw, and JIS grade N7 precision. It has a pitch diameter of 51 mm, outside diameter of 57 mm, face width of 30 mm, hub width of 20 mm, total length of 50 mm, allowable torque of 83.1 N·m (30.5 kgf·m), and backlash of 0.10~0.20 mm. The part includes a set screw and complies with JIS B1702-1:1998 for precision. Secondary operations on the tooth area are prohibited due to heat treatment.
Module 3, 15 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-15J17 | KSSG3-15J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 15 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |