KSUS1-30J8 is a stainless steel spur gear with a module of 1, 30 teeth, and an 8mm finished bore, made from SUS303 with a pressure angle of 20° and JIS Grade N8 precision. It has a backlash of 0.08-0.18 mm, an allowable torque of 5.6 N•m (0.56 kgf•m), and weighs 0.084 kg. The gear uses an S3T-shaped set screw for mounting and has a total length of 20 mm. The keyway dimensions follow JIS B1301 standards.
Module 1, 30 Tooth Stainless Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-30J8 | KSUS1-30J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 30 Tooth Stainless Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |