QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-24J20

Description
Module 3, 24 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 24 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG3-24J20 is a module 3, 24-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60HRC, featuring a 20mm bore, a 6mm x 2.8mm keyway, and a JIS Grade N7 precision rating per JIS B1702-1:1998. It has a 20° pressure angle, standard full-depth teeth, and a total length of 50mm with a hub width of 20mm. The backlash is specified at 0.12~0.22mm, and the gear is designed for applications requiring high precision and surface hardness.

Datasheet Summary
Powered by GS/AI

KSSG3-24J20 is a module 3, 24-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60HRC, featuring a 20mm bore, a 6mm x 2.8mm keyway, and a JIS Grade N7 precision rating per JIS B1702-1:1998. It has a 20° pressure angle, standard full-depth teeth, and a total length of 50mm with a hub width of 20mm. The backlash is specified at 0.12~0.22mm, and the gear is designed for applications requiring high precision and surface hardness.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-24J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-24J20
Metal Spur Gears (metric) KSSG3-24J20
Module 3, 24 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Module 3, 24 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 24 Tooth Ground Steel Spur Gear with 20mm Finished Bore - KSSG3-24J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 24 Tooth Ground Steel Spur Gear with 20mm Finished Bore
KSSG3-24J20
Module 3, 24 Tooth Ground Steel Spur Gear with 20mm Finished Bore KSSG3-24J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-24J20 KSSG3-24J20
Product Name Metal Spur Gears (metric) Module 3, 24 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-20R1E30, Module 620 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r1e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details