KSSG3-28J32 is a ground spur gear with a module of 3, 32 teeth, and a 10 mm keyway of size 10 x 3.3 mm. The gear has a bore diameter of 32 mm, an outside diameter of 96 mm, a face width of 30 mm, and a total length of 50 mm. It is made from S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC. The gear meets JIS grade N7 precision per JIS B1702-1:1998, has a 20° pressure angle, standard full-depth teeth, and a backlash range of 0.12~0.22 mm. Allowable torque is 1.57 N·m. A set screw is included for hub mounting.
Module 3, 28 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-28J32 | KSSG3-28J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 28 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |