KSSG3-40J25 is a ground spur gear with module 3, 40 teeth, and a 25 mm finished bore, made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. It has a 20° pressure angle, standard full-depth teeth, and JIS grade N7 precision (equivalent to JIS B1702-1:1998). The gear has a pitch diameter of 120 mm, outside diameter of 126 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. It features a keyway sized 12 mm wide × 3.3 mm deep with an M8 set screw. Backlash is specified as 0.14-0.24 mm. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 3, 40 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-40J25 | KSSG3-40J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 40 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |