QTC METRIC GEARS Metal Spur Gears (metric) KSSY1-35A

Description
Module 1, 35 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Description
Module 1, 35 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSY1-35A is a metal spur gear with a module of 1 and 35 teeth, designed for precision applications. It is manufactured from S45C steel and features a thin face design, which allows for space-efficient integration in mechanical assemblies. The gear has a pressure angle of 20 degrees and standard full-depth teeth, ensuring compatibility with other gears in the same series. The tooth hardness is less than 194HB, providing adequate strength for various applications. This gear includes a set screw for secure mounting. The allowable torque for this gear is calculated at 44 N¬?m, making it suitable for moderate load applications. The backlash is theoretically minimal, enhancing the precision of gear meshing.

Datasheet Summary
Powered by GS/AI

The KSSY1-35A is a metal spur gear with a module of 1 and 35 teeth, designed for precision applications. It is manufactured from S45C steel and features a thin face design, which allows for space-efficient integration in mechanical assemblies. The gear has a pressure angle of 20 degrees and standard full-depth teeth, ensuring compatibility with other gears in the same series. The tooth hardness is less than 194HB, providing adequate strength for various applications. This gear includes a set screw for secure mounting. The allowable torque for this gear is calculated at 44 N¬?m, making it suitable for moderate load applications. The backlash is theoretically minimal, enhancing the precision of gear meshing.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY1-35A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY1-35A
Metal Spur Gears (metric) KSSY1-35A
Module 1, 35 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 1, 35 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 35 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY1-35A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 35 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY1-35A
Module 1, 35 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY1-35A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY1-35A KSSY1-35A
Product Name Metal Spur Gears (metric) Module 1, 35 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
Spur Gears - 1827826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details