KSSY1-15 is a metric spur gear with a module of 1 and 15 teeth, made from S45C steel, featuring a standard full-depth tooth form, 20° pressure angle, and JIS grade N8 precision. It has a bore diameter of 12 mm, width of 6 mm, and includes a keyway. The gear weighs 0.11 kg and has a theoretical backlash of 0.08~0.18 mm. Allowable torque is 0.23 N·m (0.011 kgf·m).
Module 1, 15 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-15 | KSSY1-15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 15 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |