The KSUS1-100J19 is a stainless steel spur gear in the KSUS series, with a module of 1, 100 teeth, a 19 mm bore, and a JIS grade N8 precision rating per JIS B1702-1:1998. It is made of SUS303 stainless steel, features a 20° pressure angle, standard full-depth teeth, and a keyway dimension of 6 x 2.8 mm M5, with a face width of 10 mm and a hub width of 10 mm. The gear has a pitch diameter of 100 mm, outside diameter of 102 mm, and total length of 20 mm. Backlash is theoretically 0.08 to 0.18 mm for a matched pair. A set screw is included. The allowable torque and weight values are calculated under assumed usage conditions.
Module 1, 100 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-100J19 | KSUS1-100J19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |