Module 3 ground spur gear with 40 teeth, 40 mm bore diameter, and 12 x 3.3 mm keyway, made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, precision grade S1 equivalent to JIS B1702-1:1998 N7, and allowable torque of 5.51 N·m. The gear is not available as standard, requiring a lead time of up to 5 working days with a maximum order quantity of 20 units per request.
Module 3, 55 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-55J40 | KSSG3-55J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 55 Tooth Ground Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |