KSSG3-42J40 is a ground spur gear in the J Series, module 3, with 42 teeth, a 40 mm pitch diameter, and a 30 mm face width. It features an induction-hardened S45C steel gear tooth surface with a hardness of 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). The gear has a standard full-depth tooth profile with a 20° pressure angle, a 50 mm total length, and a keyway sized to JIS B1301 with Js9 tolerance. The set screw hole is M8 and the weight is 3.21 kg. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 3, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-42J40 | KSSG3-42J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |