KSSY1-20 is a steel thin face spur gear with a module of 1, 20 teeth, and a pressure angle of 20°. It is made of S45C steel with a tooth hardness of less than 194HB. The gear has a bore diameter of 16 mm, a width of 6 mm, and a total thickness of 20 mm. It includes a keyway with dimensions of 6 mm width and 8 mm depth, and has an allowable torque of 0.35 N·m (0.021 kgf·m). Backlash is specified as 0.08~0.18 mm in the normal direction for a pair in mesh. The precision grade conforms to JIS B1702-1:1998 Grade N8. The part is supplied with no bore features such as set screws or tapped holes.
Module 1, 20 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-20 | KSSY1-20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 20 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |