Module 3, 75-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces hardened to 50~60HRC, conforming to JIS grade N7 (JIS B1702-1:1998). The gear has a 100 mm pitch diameter, 225 mm outside diameter, 231 mm total length, and 30 mm face width. Backlash is specified as 0.14~0.24 mm. Keyway dimensions are 14 x 3.8 mm, and allowable torque is 10.3 N·m (10.5 kgf·m). A set screw is included for hubs with tapped holes. Secondary operations on the tooth area are prohibited due to induction hardening. Variants with set screws are marked with "*" and may have counterbored tapped holes to reduce tap length.
Module 3, 75 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-75 | KSSG3-75 |
| Product Name | Metal Spur Gears (metric) | Module 3, 75 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |