Module 3 ground spur gear with 50 teeth and a 32 mm bore, featuring a keyway of 10 mm width by 3.3 mm depth, made from S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC. Precision meets JIS grade N7 (JIS B1702-1:1998), with backlash specified between 0.14 and 0.24 mm. Allowable torque is 4.71 N·m (0.48 kgf·m). Total length is 156 mm, face width 30 mm, hub width 20 mm, and outside diameter 150 mm. Compatible with JIS B1301 keyway standards, and includes a set screw for tapped hole variants. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 3, 50 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-50J32 | KSSG3-50J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 50 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |