QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-29J22

Description
Module 3, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 3, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG3-29J22 is a ground spur gear in the KSSG Series with a module of 3, 22 teeth, and a keyway of 6 mm width by 2.8 mm depth. It has a bore hub diameter of 20 mm, pitch diameter of 66 mm, outside diameter of 72 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, hardness of 50~60 HRC, and precision grade JIS N7 per JIS B1702-1:1998. The standard pressure angle is 20°, and the tooth profile is full depth. Set screw torque capacity is 10 N·m with an M5 screw. Backlash is theoretically 0.12~0.22 mm in mesh with an identical gear. Secondary operations on tooth areas are prohibited due to induction hardening. The keyway conforms to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSSG3-29J22 is a ground spur gear in the KSSG Series with a module of 3, 22 teeth, and a keyway of 6 mm width by 2.8 mm depth. It has a bore hub diameter of 20 mm, pitch diameter of 66 mm, outside diameter of 72 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, hardness of 50~60 HRC, and precision grade JIS N7 per JIS B1702-1:1998. The standard pressure angle is 20°, and the tooth profile is full depth. Set screw torque capacity is 10 N·m with an M5 screw. Backlash is theoretically 0.12~0.22 mm in mesh with an identical gear. Secondary operations on tooth areas are prohibited due to induction hardening. The keyway conforms to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-29J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-29J22
Metal Spur Gears (metric) KSSG3-29J22
Module 3, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore

Module 3, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 3, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore - KSSG3-29J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore
KSSG3-29J22
Module 3, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore KSSG3-29J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-29J22 KSSG3-29J22
Product Name Metal Spur Gears (metric) Module 3, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 29 29
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details