QTC METRIC GEARS Metal Spur Gears (metric) KSSG6-20

Description
Module 6, 20 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 6, 20 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG6-20 is a ground spur gear with module 6, 20 teeth, and a plain bore. It has a bore hub diameter of 25 mm, pitch diameter of 120 mm, outside diameter of 150 mm, face width of 60 mm, hub width of 28 mm, and total length of 88 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, hardened to 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). The pressure angle is 20°, and backlash is specified as 0.18~0.30 mm. Allowable bending strength is 955 N·m and surface durability is 457 N·m. Weight is 6.71 kg. Secondary operations on the tooth area are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG6-20 is a ground spur gear with module 6, 20 teeth, and a plain bore. It has a bore hub diameter of 25 mm, pitch diameter of 120 mm, outside diameter of 150 mm, face width of 60 mm, hub width of 28 mm, and total length of 88 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, hardened to 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). The pressure angle is 20°, and backlash is specified as 0.18~0.30 mm. Allowable bending strength is 955 N·m and surface durability is 457 N·m. Weight is 6.71 kg. Secondary operations on the tooth area are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG6-20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG6-20
Metal Spur Gears (metric) KSSG6-20
Module 6, 20 Tooth Ground Steel Spur Gear with Plain Bore

Module 6, 20 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 6, 20 Tooth Ground Steel Spur Gear with Plain Bore - KSSG6-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 20 Tooth Ground Steel Spur Gear with Plain Bore
KSSG6-20
Module 6, 20 Tooth Ground Steel Spur Gear with Plain Bore KSSG6-20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG6-20 KSSG6-20
Product Name Metal Spur Gears (metric) Module 6, 20 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details
KHK KRGCPF10-1000, CP10, Module 3.18, 100 Tooth, CP Thermal Refined Ground Racks - krgcpf10-1000 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 100
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details