Steel thin face spur gear with module 1, 16 teeth, and a set screw bore for M4 mounting; width 6 mm, outer diameter 18 mm, keyway size 6 mm × 8 mm, weight 0.015 kg, allowable torque 0.25 N·m, and backlash range 0.08~0.18 mm; precision grade meets JIS B1702-1:1998 N8 and JIS B1702:1976 grade 4; material is S45C steel.
Module 1, 16 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-16A | KSSY1-16A |
| Product Name | Metal Spur Gears (metric) | Module 1, 16 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |