QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-25J20

Description
Module 3, 25 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 25 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG3-25J20 is a metal spur gear with a module of 3 and 25 teeth, designed for precision applications. It features a finished bore of 20mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC, which enhances its durability and performance under load. The gear's design adheres to standard full depth gear teeth specifications and has a pressure angle of 20 degrees. Allowable torque ratings and backlash values are provided, ensuring compatibility with specific operational requirements. This gear is part of a series that includes various configurations, allowing for flexibility in design choices.

Datasheet Summary
Powered by GS/AI

The KSSG3-25J20 is a metal spur gear with a module of 3 and 25 teeth, designed for precision applications. It features a finished bore of 20mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC, which enhances its durability and performance under load. The gear's design adheres to standard full depth gear teeth specifications and has a pressure angle of 20 degrees. Allowable torque ratings and backlash values are provided, ensuring compatibility with specific operational requirements. This gear is part of a series that includes various configurations, allowing for flexibility in design choices.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-25J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-25J20
Metal Spur Gears (metric) KSSG3-25J20
Module 3, 25 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Module 3, 25 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 25 Tooth Ground Steel Spur Gear with 20mm Finished Bore - KSSG3-25J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 25 Tooth Ground Steel Spur Gear with 20mm Finished Bore
KSSG3-25J20
Module 3, 25 Tooth Ground Steel Spur Gear with 20mm Finished Bore KSSG3-25J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-25J20 KSSG3-25J20
Product Name Metal Spur Gears (metric) Module 3, 25 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 22
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 1, 45 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYKW10045S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details