KSSY1-24A is a steel thin face spur gear with module 1, 24 teeth, and a set screw bore. It has a bore diameter of 16 mm, width of 24 mm, and overall diameter of 26 mm. The gear is made of S45C steel with a standard full-depth tooth profile and a 20° pressure angle. It features a keyway of 6 mm width and 4 mm depth, and a set screw size of M4. The allowable torque is 0.030 N·m (0.0030 kgf·m), with theoretical backlash of 0.08~0.18 mm. The gear is precision-grade JIS N8 per JIS B1702-1:1998 and weighs 0.030 kg.
Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-24A | KSSY1-24A |
| Product Name | Metal Spur Gears (metric) | Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |