Module 3 ground spur gear with 80 teeth and a 50 mm bore, made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. It has a pitch diameter of 240 mm, outside diameter of 246 mm, face width of 30 mm, and uses a 14 x 3.8 mm keyway. The gear meets JIS grade N7 precision (JIS B1702-1:1998) and has a theoretical backlash of 0.14-0.24 mm. Allowable torque is 11.1 N·m. Set screw included. No secondary operations permitted on tooth areas due to hardness.
Module 3, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-80J50 | KSSG3-80J50 |
| Product Name | Metal Spur Gears (metric) | Module 3, 80 Tooth Ground Steel Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |