Module 3 ground spur gear with 20 teeth, 20 mm bore diameter, 6 x 2.8 mm keyway, and JIS grade N7 precision, made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC. The gear has a pitch diameter of 60 mm, outside diameter of 66 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. Backlash is specified as 0.12~0.22 mm. Weight is 1.01 kg. The part includes a set screw and is designed for standard full-depth teeth with a 20° pressure angle. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 3, 22 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-22J20 | KSSG3-22J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |