KSUS1-100J22 is a stainless steel spur gear with a module of 1, 22 teeth, and a 22 mm finished bore. It has a pitch diameter of 100 mm, an outside diameter of 102 mm, a face width of 10 mm, and a hub width of 10 mm. The gear features a keyway of 6 × 2.8 mm with an M5 set screw, and a total length of 20 mm. The material is SUS303, with tooth hardness less than 194HB, and precision meets JIS grade N8 (JIS B1702-1: 1998). The pressure angle is 20° with standard full depth teeth, and theoretical backlash ranges from 0.08 to 0.18 mm. Allowable torques and weight are specified as 0.77 N·m and 1.03 kg respectively.
Module 1, 100 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-100J22 | KSUS1-100J22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |