KSSY1-40A is a steel thin face spur gear with a module of 1, 40 teeth, and a set screw bore. It has a bore diameter of 28 mm, a width of 6 mm, and an overall thickness of 42 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, and it conforms to JIS grade N8 precision (JIS B1702-1: 1998). The pressure angle is 20°, and it features a keyway size of M5 with a depth of 4 mm. The allowable torque is 0.87 N·m (0.089 kgf·m), and the backlash is specified as 0.08-0.18 mm. The part weighs 0.089 kg.
Module 1, 40 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-40A | KSSY1-40A |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |