Stainless steel spur gear with module 1, 35 teeth, and a 10 mm finished bore, featuring a keyway sized 4 x 1.8 mm and a backlash range of 0.08 to 0.18 mm. The gear is made of SUS303 stainless steel with a JIS grade N8 precision rating and a 20° pressure angle. The allowable torque is 6.87 N·m (0.78 kgf·m) with a weight of 0.10 kg. The series uses JIS B1301 keyway standards and includes a set screw for fastening. Set screw type S1K is used, suitable for light-load applications requiring additional securing via dowel pins. The product is available as a made-to-order variant with a lead time of up to 5 working days and a maximum order quantity of 20 units per order.
Module 1, 35 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-35J10 | KSUS1-35J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 35 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |