QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-100

Description
Module 1, 100 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1, 100 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1, 100-tooth stainless steel spur gear with plain bore, made of SUS303, featuring a 10 mm face width, 10 mm hub width, and 20 mm total length. Precision complies with JIS grade N8 (JIS B1702-1: 1998). Pressure angle is 20°, with standard full-depth teeth. The gear has a pitch diameter of 100 mm, outside diameter of 102 mm, and hub diameter of 60 mm. A set screw for M5* shaft and 5 mm keyway width are included. Backlash is 0.08 to 0.18 mm. Weight is 24.1 kg. The part is available with a set screw only; secondary operations that reduce tooth width are not recommended.

Datasheet Summary
Powered by GS/AI

Module 1, 100-tooth stainless steel spur gear with plain bore, made of SUS303, featuring a 10 mm face width, 10 mm hub width, and 20 mm total length. Precision complies with JIS grade N8 (JIS B1702-1: 1998). Pressure angle is 20°, with standard full-depth teeth. The gear has a pitch diameter of 100 mm, outside diameter of 102 mm, and hub diameter of 60 mm. A set screw for M5* shaft and 5 mm keyway width are included. Backlash is 0.08 to 0.18 mm. Weight is 24.1 kg. The part is available with a set screw only; secondary operations that reduce tooth width are not recommended.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-100 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-100
Metal Spur Gears (metric) KSUS1-100
Module 1, 100 Tooth Stainless Steel Spur Gear with Plain Bore

Module 1, 100 Tooth Stainless Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 100 Tooth Stainless Steel Spur Gear with Plain Bore - KSUS1-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth Stainless Steel Spur Gear with Plain Bore
KSUS1-100
Module 1, 100 Tooth Stainless Steel Spur Gear with Plain Bore KSUS1-100
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-100 KSUS1-100
Product Name Metal Spur Gears (metric) Module 1, 100 Tooth Stainless Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 120 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details