KSSY0.8-50A is a steel thin face spur gear with a module of 0.8, 50 teeth, and a set screw bore for shaft attachment. It has a pressure angle of 20°, is made of S45C steel, and meets JIS grade N8 precision per JIS B1702-1:1998. The gear has a width of 12 mm, a keyway of 4 mm width × 4 mm depth, a theoretical backlash of 0.067 mm, and an allowable torque of 0.067 kgf·m. The part includes a set screw as an accessory and is designed for applications requiring precise motion control with minimal backlash.
Module 0.8, 50 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY0.8-50A | KSSY0.8-50A |
| Product Name | Metal Spur Gears (metric) | Module 0.8, 50 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |