KSSY1-30 is a metric steel thin face spur gear with a module of 1, 30 teeth, and a bore designed for a keyway. It is made of S45C steel with a tooth hardness of less than 194HB, has a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1: 1998). The gear has a width of 6 mm and a hub diameter of 25 mm. The allowable torque is 0.62 N·m (0.061 kgf·m), and the theoretical backlash in the normal direction is 0.060 mm. No set screw or tapped hole is included; the bore is plain. This part is part of a series where secondary operations are cautioned against due to thin tooth width and risk of deflection during heat treatment.
Module 1, 30 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-30 | KSSY1-30 |
| Product Name | Metal Spur Gears (metric) | Module 1, 30 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |