QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-21J28

Description
Module 3, 21 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 3, 21 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG3-21J28 is a Module 3, 21-tooth ground steel spur gear featuring a 28mm finished bore. It is manufactured from S45C material and has been induction hardened, resulting in a tooth hardness of 50 to 60 HRC. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. It is black oxide coated, except for the teeth, which enhances its durability. The gear's dimensions include a pitch diameter of 69mm, an outside diameter of 139mm, and a face width of 14.2mm. The allowable torque for this gear is rated at 6.57 N¬?m. This product is suitable for applications requiring precision and strength in gear transmission.

Datasheet Summary
Powered by GS/AI

The KSSG3-21J28 is a Module 3, 21-tooth ground steel spur gear featuring a 28mm finished bore. It is manufactured from S45C material and has been induction hardened, resulting in a tooth hardness of 50 to 60 HRC. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. It is black oxide coated, except for the teeth, which enhances its durability. The gear's dimensions include a pitch diameter of 69mm, an outside diameter of 139mm, and a face width of 14.2mm. The allowable torque for this gear is rated at 6.57 N¬?m. This product is suitable for applications requiring precision and strength in gear transmission.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-21J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-21J28
Metal Spur Gears (metric) KSSG3-21J28
Module 3, 21 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Module 3, 21 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 3, 21 Tooth Ground Steel Spur Gear with 28mm Finished Bore - KSSG3-21J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 21 Tooth Ground Steel Spur Gear with 28mm Finished Bore
KSSG3-21J28
Module 3, 21 Tooth Ground Steel Spur Gear with 28mm Finished Bore KSSG3-21J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-21J28 KSSG3-21J28
Product Name Metal Spur Gears (metric) Module 3, 21 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 21 21
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details
Module 0.4, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details