KSSG3-45J28 is a ground spur gear in the J Series, module 3, with 45 teeth and a 28 mm finished bore. It features a 20° pressure angle, S45C steel material with induction-hardened tooth surfaces (50-60 HRC), and JIS grade N7 precision. The gear has a pitch diameter of 135 mm, outside diameter of 141 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. It includes a keyway sized 8 mm × 3.3 mm with an M6 set screw. Backlash is specified as 0.14-0.24 mm, and weight is 3.90 kg. Secondary operations on tooth areas are prohibited due to induction hardening. Keyways conform to JIS B1301 Js9 tolerance.
Module 3, 45 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-45J28 | KSSG3-45J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 45 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |