The KSUS1-20J8 is a stainless steel spur gear with a module of 1 and 20 teeth. It features an 8mm finished bore, making it suitable for various applications requiring precise gear interactions. The gear is manufactured from SUS303 stainless steel, ensuring durability and resistance to corrosion. It has a pressure angle of 20° and standard full-depth gear teeth, which contribute to its operational efficiency. The tooth hardness is less than 194HB, indicating a balance between strength and machinability. This gear is classified under JIS grade N8, ensuring a level of precision that meets industry standards. The product is available on request, with a lead time of up to 5 working days for orders.
Module 1, 20 Tooth Stainless Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-20J8 | KSUS1-20J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 20 Tooth Stainless Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |