QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-16J16

Description
Module 3, 16 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 3, 16 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG3-16J16 is a module 3, 16-tooth ground spur gear with a 16 mm bore, 34 mm hub diameter, 42 mm pitch diameter, 48 mm outside diameter, 30 mm face width, 20 mm hub width, and 50 mm total length. It features a 5 mm wide by 2.3 mm deep keyway and an M4 set screw. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and has an allowable torque of 10 N·m (7.55 kgf·m) and backlash of 0.10-0.20 mm. It is precision ground to JIS grade N7 (JIS B1702-1: 1998).

Datasheet Summary
Powered by GS/AI

KSSG3-16J16 is a module 3, 16-tooth ground spur gear with a 16 mm bore, 34 mm hub diameter, 42 mm pitch diameter, 48 mm outside diameter, 30 mm face width, 20 mm hub width, and 50 mm total length. It features a 5 mm wide by 2.3 mm deep keyway and an M4 set screw. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and has an allowable torque of 10 N·m (7.55 kgf·m) and backlash of 0.10-0.20 mm. It is precision ground to JIS grade N7 (JIS B1702-1: 1998).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-16J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-16J16
Metal Spur Gears (metric) KSSG3-16J16
Module 3, 16 Tooth Ground Steel Spur Gear with 16mm Finished Bore

Module 3, 16 Tooth Ground Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 3, 16 Tooth Ground Steel Spur Gear with 16mm Finished Bore - KSSG3-16J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 16 Tooth Ground Steel Spur Gear with 16mm Finished Bore
KSSG3-16J16
Module 3, 16 Tooth Ground Steel Spur Gear with 16mm Finished Bore KSSG3-16J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-16J16 KSSG3-16J16
Product Name Metal Spur Gears (metric) Module 3, 16 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 16 16
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details