Stainless steel spur gear with module 1, 20 teeth, and a 20 mm bore, conforming to JIS grade N8 (JIS B1702-1: 1998) and featuring a 20° pressure angle, standard full-depth teeth, and SUS303 material. The gear has a pitch diameter of 100 mm, an outside diameter of 102 mm, a face width of 10 mm, and a keyway sized 6 mm wide by 2.8 mm deep, with an M5 set screw. Backlash is specified as 0.08 to 0.18 mm. The hub and total length dimensions are 10 mm and 20 mm, respectively, and the weight is 0.78 kg.
Module 1, 100 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-100J20 | KSUS1-100J20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |