KSSG3-30J35 is a module 3, 35-tooth ground spur gear with a 30 mm bore, 75 mm pitch diameter, 105 mm outside diameter, 30 mm face width, 20 mm hub width, and 50 mm total length. It has a 10 x 3.3 mm keyway, JIS grade N7 precision (JIS B1702-1:1998), 20° pressure angle, S45C material with induction-hardened tooth surfaces (50~60 HRC), and theoretical backlash of 0.12~0.22 mm. The gear is designed for use with a set screw and includes a set screw with allowable torque of 1.79 N·m. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 3, 30 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-30J35 | KSSG3-30J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |