KSSG3-14 is a module 3, 14-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60HRC, featuring a plain bore and JIS grade N7 precision equivalent to S1K. It has a pressure angle of 20°, standard full-depth teeth, and includes a keyway of 5 x 2.3 mm with an M4 set screw. The allowable torque is 0.39 N·m (0.04 kgf·m), and backlash ranges from 0.10 to 0.20 mm. Total length is 50 mm with a face width and hub width of 30 mm and 20 mm respectively, and the gear weighs 0.38 kg. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 3, 14 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-14 | KSSG3-14 |
| Product Name | Metal Spur Gears (metric) | Module 3, 14 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |