QTC METRIC GEARS Metal Spur Gears (metric) KSSG5-25

Description
Module 5, 25 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 5, 25 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG5-25 is a ground spur gear with a module of 5 and 25 teeth, featuring a plain bore. It has a bore hub diameter of 25 mm, a pitch diameter of 105 mm, an outside diameter of 125 mm, a face width of 135 mm, a hub width of 50 mm, and a total length of 75 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, achieving a hardness of 50 to 60 HRC. It meets JIS grade N7 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The allowable bending strength is 760 N·m, and the surface durability torque is 426 N·m. Backlash is specified between 0.18 and 0.30 mm, and the weight is 6.23 kg.

Datasheet Summary
Powered by GS/AI

KSSG5-25 is a ground spur gear with a module of 5 and 25 teeth, featuring a plain bore. It has a bore hub diameter of 25 mm, a pitch diameter of 105 mm, an outside diameter of 125 mm, a face width of 135 mm, a hub width of 50 mm, and a total length of 75 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, achieving a hardness of 50 to 60 HRC. It meets JIS grade N7 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The allowable bending strength is 760 N·m, and the surface durability torque is 426 N·m. Backlash is specified between 0.18 and 0.30 mm, and the weight is 6.23 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG5-25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG5-25
Metal Spur Gears (metric) KSSG5-25
Module 5, 25 Tooth Ground Steel Spur Gear with Plain Bore

Module 5, 25 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 5, 25 Tooth Ground Steel Spur Gear with Plain Bore - KSSG5-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 25 Tooth Ground Steel Spur Gear with Plain Bore
KSSG5-25
Module 5, 25 Tooth Ground Steel Spur Gear with Plain Bore KSSG5-25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG5-25 KSSG5-25
Product Name Metal Spur Gears (metric) Module 5, 25 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 2, 24 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW20024A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK KS1.5-25J12, Module 1.5, 25 Tooth, Alloy Steel Spur Gears - ks1-5-25j12 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Spur Gears - 8787840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 45
Design Metric
View Details