KSSG3-44J25 is a ground spur gear with module 3, 44 teeth, and a 25 mm finished bore, conforming to JIS grade S1 precision (equivalent to JIS B1702-1:1998). The gear has a 20° pressure angle, is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), and features a keyway sized to JIS B1301 Js9 tolerance. It has a bore diameter of 25 mm, pitch diameter of 132 mm, outside diameter of 138 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. Backlash is specified as 0.14-0.24 mm. The set screw is M6 with a bore keyway of 8 mm wide by 3.3 mm deep. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 3, 44 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-44J25 | KSSG3-44J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 44 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |