QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-40

Description
Module 3, 40 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 3, 40 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG3-40 is a module 3, 40-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. It has a standard full-depth tooth profile, 20° pressure angle, and meets JIS grade N7 precision (JIS B1702-1:1998). The gear has a bore diameter of 30 mm, outside diameter of 132 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. A keyway of size 12 x 3.3 mm with M8 set screw is included, conforming to JIS B1301 Js9 tolerance. Backlash is specified as 0.14~0.24 mm, and the weight is 2.93 kg. Secondary operations on the tooth area are not permitted due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG3-40 is a module 3, 40-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. It has a standard full-depth tooth profile, 20° pressure angle, and meets JIS grade N7 precision (JIS B1702-1:1998). The gear has a bore diameter of 30 mm, outside diameter of 132 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. A keyway of size 12 x 3.3 mm with M8 set screw is included, conforming to JIS B1301 Js9 tolerance. Backlash is specified as 0.14~0.24 mm, and the weight is 2.93 kg. Secondary operations on the tooth area are not permitted due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-40
Metal Spur Gears (metric) KSSG3-40
Module 3, 40 Tooth Ground Steel Spur Gear with Plain Bore

Module 3, 40 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 40 Tooth Ground Steel Spur Gear with Plain Bore - KSSG3-40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth Ground Steel Spur Gear with Plain Bore
KSSG3-40
Module 3, 40 Tooth Ground Steel Spur Gear with Plain Bore KSSG3-40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-40 KSSG3-40
Product Name Metal Spur Gears (metric) Module 3, 40 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
24 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details