QTC METRIC GEARS Metal Spur Gears (metric) KSSY1-28A

Description
Module 1, 28 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Description
Module 1, 28 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSY1-28A is a steel thin face spur gear with a module of 1, 28 teeth, and a set screw bore. It has a bore diameter of 25 mm, a width of 14 mm, and a keyway size of 6 mm × 8 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, a pressure angle of 20°, and precision grade JIS N8 per JIS B1702-1:1998. The allowable torque is 0.57 N·m (0.058 kgf·m), with a theoretical normal backlash of 0.039 mm and a weight of 0.038 kg.

Datasheet Summary
Powered by GS/AI

KSSY1-28A is a steel thin face spur gear with a module of 1, 28 teeth, and a set screw bore. It has a bore diameter of 25 mm, a width of 14 mm, and a keyway size of 6 mm × 8 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, a pressure angle of 20°, and precision grade JIS N8 per JIS B1702-1:1998. The allowable torque is 0.57 N·m (0.058 kgf·m), with a theoretical normal backlash of 0.039 mm and a weight of 0.038 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY1-28A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY1-28A
Metal Spur Gears (metric) KSSY1-28A
Module 1, 28 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 1, 28 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 28 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY1-28A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 28 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY1-28A
Module 1, 28 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY1-28A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY1-28A KSSY1-28A
Product Name Metal Spur Gears (metric) Module 1, 28 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details
KHK SRCPF10-1000H, CP10, Module 3.18, 100 Tooth, CP Hardened Carbon Steel Racks - srcpf10-1000h - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details