QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-38

Description
Module 3, 38 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 3, 38 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG3-38 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS, designed according to JIS standards. It features a module of 3 and has 38 teeth, making it suitable for various mechanical applications requiring reliable gear performance. The gear teeth are of standard full depth with a pressure angle of 20°, ensuring efficient power transmission. Constructed from S45C material, the tooth surfaces are induction hardened, achieving a hardness range of 50 to 60 HRC, which enhances durability and wear resistance. This gear is available with a plain bore and is part of a series that includes various tooth counts, allowing for flexibility in design choices. The product is intended for applications where precision and strength are critical, but secondary operations on the tooth areas are not permitted due to the hardening process.

Datasheet Summary
Powered by GS/AI

The KSSG3-38 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS, designed according to JIS standards. It features a module of 3 and has 38 teeth, making it suitable for various mechanical applications requiring reliable gear performance. The gear teeth are of standard full depth with a pressure angle of 20°, ensuring efficient power transmission. Constructed from S45C material, the tooth surfaces are induction hardened, achieving a hardness range of 50 to 60 HRC, which enhances durability and wear resistance. This gear is available with a plain bore and is part of a series that includes various tooth counts, allowing for flexibility in design choices. The product is intended for applications where precision and strength are critical, but secondary operations on the tooth areas are not permitted due to the hardening process.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-38 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-38
Metal Spur Gears (metric) KSSG3-38
Module 3, 38 Tooth Ground Steel Spur Gear with Plain Bore

Module 3, 38 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 38 Tooth Ground Steel Spur Gear with Plain Bore - KSSG3-38 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 38 Tooth Ground Steel Spur Gear with Plain Bore
KSSG3-38
Module 3, 38 Tooth Ground Steel Spur Gear with Plain Bore KSSG3-38
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-38 KSSG3-38
Product Name Metal Spur Gears (metric) Module 3, 38 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 38 38
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
32 D.P., 60 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design English
View Details