QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-70J50

Description
Module 3, 70 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 3, 70 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3, 70-tooth ground spur gear with 50 mm bore, 14 mm × 3.8 mm keyway, 210 mm pitch diameter, 216 mm outside diameter, 50 mm face width, and 20° pressure angle, manufactured from S45C steel with induction-hardened tooth surfaces (50~60 HRC) and JIS grade N7 precision. Backlash is 0.14~0.24 mm, allowable torque is 8.58 N·m, and weight is approximately 57.1 kg. Set screw included. Per JIS B1702-1:1998.

Datasheet Summary
Powered by GS/AI

Module 3, 70-tooth ground spur gear with 50 mm bore, 14 mm × 3.8 mm keyway, 210 mm pitch diameter, 216 mm outside diameter, 50 mm face width, and 20° pressure angle, manufactured from S45C steel with induction-hardened tooth surfaces (50~60 HRC) and JIS grade N7 precision. Backlash is 0.14~0.24 mm, allowable torque is 8.58 N·m, and weight is approximately 57.1 kg. Set screw included. Per JIS B1702-1:1998.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-70J50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-70J50
Metal Spur Gears (metric) KSSG3-70J50
Module 3, 70 Tooth Ground Steel Spur Gear with 50mm Finished Bore

Module 3, 70 Tooth Ground Steel Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 3, 70 Tooth Ground Steel Spur Gear with 50mm Finished Bore - KSSG3-70J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 70 Tooth Ground Steel Spur Gear with 50mm Finished Bore
KSSG3-70J50
Module 3, 70 Tooth Ground Steel Spur Gear with 50mm Finished Bore KSSG3-70J50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-70J50 KSSG3-70J50
Product Name Metal Spur Gears (metric) Module 3, 70 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SSCP20-25HJ55, CP20, Module6.37, 25 Tooth, CP Carbon Steel Spur Gears - sscp20-25hj55 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Spur Gears - 1827977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details