KSSY1-25A is a steel thin face spur gear with a module of 1, 25 teeth, and a set screw bore for mounting. It has a bore diameter of 16 mm, an outer diameter of 27 mm, a width of 6 mm, and a keyway of size M4. The gear is made of S45C steel with no heat treatment, and features JIS grade N8 precision per JIS B1702-1:1998. The allowable torque is 0.032 kgf·m, and the theoretical backlash in mesh is 0.08~0.18 mm. The part weighs 0.033 kg.
Module 1, 25 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-25A | KSSY1-25A |
| Product Name | Metal Spur Gears (metric) | Module 1, 25 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |