KSSR3-160 is a steel spur ring gear with a module of 3, 160 teeth, and a bore pitch diameter of 480 mm. It has an outside diameter of 486 mm, a face width of 30 mm, and an allowable torque of 1680 N·m (226 kgf·m). The gear conforms to JIS grade 5 (JIS B1702: 1976) precision, uses S45C material with a tooth hardness below 194 HB, and features a 20° pressure angle with standard full-depth teeth. Backlash is specified between 0.22 and 0.45 mm, and the weight is 10.6 kg. The bore is held to H8 tolerance, though deformation may cause slight variation. The allowable torque and backlash values assume meshing with a 30-tooth KSS type spur gear under defined usage conditions.
Module 3, 160 Tooth Mild Steel Spur Ring Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSR3-160 | KSSR3-160 |
| Product Name | Metal Spur Gears (metric) | Module 3, 160 Tooth Mild Steel Spur Ring Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 200 | 200 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |