KSUS1-35 is a stainless steel spur gear with module 1, 35 teeth, and a plain bore. It is made of SUS303 with a pressure angle of 20°, standard full-depth teeth, and JIS grade N8 precision. The allowable torque is 6.87 N·m (0.78 kgf·m), with a backlash of 0.08~0.18 mm and a weight of 0.11 kg. The gear has a hub diameter of 26 mm, an overall diameter of 35 mm, and a total length of 20 mm. Set screws are not included with this variant. The gear is compliant with JIS B1702-1:1998 specifications.
Module 1, 35 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-35 | KSUS1-35 |
| Product Name | Metal Spur Gears (metric) | Module 1, 35 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |