Module 2, 70-tooth ground spur gear with a 40-tooth configuration, 12 mm wide x 3.3 mm deep keyway, and M8 set screw, with an allowable torque of 2.53 N·m and backlash of 0.14 to 0.24 mm. Precision grade JIS B1702-1: 1998 S1, made of S45C steel with induction-hardened teeth (50-60 HRC), 20° pressure angle, standard full-depth teeth, 80 mm bore hub diameter, 180 mm pitch diameter, 184 mm outside diameter, and 36 mm total length. Weight is 2.53 kg. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 70 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-70J40 | KSSG2-70J40 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Ground Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |