KSSG3-50J35 is a module 3, 50-tooth ground spur gear with a 35 mm finished bore, 85 mm pitch diameter, 150 mm outside diameter, 30 mm face width, and 20 mm hub width. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, adheres to JIS Grade N7 precision (JIS B1702-1:1998), and features a standard full-depth tooth profile at 20° pressure angle. It has a keyway of 10 mm width by 3.3 mm depth and an allowable torque of 4.78 N·m (0.487 kgf·m) with a theoretical backlash of 0.14-0.24 mm. Secondary operations on tooth areas are prohibited due to induction hardening. The set screw is included with tapped hole variants, and the product is black oxide coated except on reworked areas.
Module 3, 50 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-50J35 | KSSG3-50J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 50 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |