QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-100J16

Description
Module 1, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 1, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1-100J16 is a stainless steel spur gear in the KSUS1 series, with a module of 1, 100 teeth, a 16mm bore, and a 6x2.8mm keyway. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The face width is 10mm, the hub width is 10mm, and the total length is 20mm. The theoretical backlash is 0.08~0.18mm. A set screw is included. All specifications are based on the manufacturer's provided data for the J series variant.

Datasheet Summary
Powered by GS/AI

KSUS1-100J16 is a stainless steel spur gear in the KSUS1 series, with a module of 1, 100 teeth, a 16mm bore, and a 6x2.8mm keyway. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The face width is 10mm, the hub width is 10mm, and the total length is 20mm. The theoretical backlash is 0.08~0.18mm. A set screw is included. All specifications are based on the manufacturer's provided data for the J series variant.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-100J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-100J16
Metal Spur Gears (metric) KSUS1-100J16
Module 1, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore

Module 1, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 1, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore - KSUS1-100J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
KSUS1-100J16
Module 1, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore KSUS1-100J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-100J16 KSUS1-100J16
Product Name Metal Spur Gears (metric) Module 1, 100 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 96 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design Metric
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SUSCP5-20J10, CP5, Module 1.59, 20 Tooth, CP Stainless Steel Gears - suscp5-20j10 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
Spur Gears - 1827908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details