KSUS1-18 is a stainless steel spur gear with a module of 1 and 18 teeth, featuring a plain bore and JIS grade N8 precision. It has a pressure angle of 20°, is made of SUS303 stainless steel, and has an allowable torque of 2.71 N·m (0.18 kgf·m) with a backlash of 0.08-0.18 mm. The gear has a total length of 30 mm, a bore diameter of 5 mm, and uses a set screw for shaft mounting. Keyways are not standard, and set screws are included for tapped bore variants. It complies with JIS B1702-1:1998.
Module 1, 18 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-18 | KSUS1-18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 18 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |