Module 3 ground spur gear with 80 teeth, 32 mm bore, and 10 x 3.3 mm keyway, made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, conforming to JIS grade N7 (JIS B1702-1: 1998) precision standard. The gear has a pitch diameter of 240 mm, outside diameter of 246 mm, face width of 30 mm, and total length of 50 mm. Backlash is 0.14~0.24 mm. Set screw included. Allowable torque is 11.5 N·m. Secondary operations are prohibited on tooth areas due to induction hardening.
Module 3, 80 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-80J32 | KSSG3-80J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 80 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |