KSUS1-20 is a stainless steel spur gear with a module of 1, 20 teeth, and a plain bore. It has a pressure angle of 20°, is made of SUS303, and adheres to JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 3.18 N·m (0.24 kgf·m), with a backlash range of 0.08 to 0.18 mm. The gear has an overall length of 20 mm, a tooth width of 10 mm, and a hub diameter of 22 mm. The keyway, if ordered, follows JIS B1301 standards with Js9 tolerance. Set screws are not included with this version.
Module 1, 20 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-20 | KSUS1-20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 20 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |